Vishay Intertechnology, Inc. Sensors,Transducers TSOP2138LL1

Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004591-TSOP2138LL1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004591-TSOP2138LL1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 004591-TSOP2138LL1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
004591-TSOP2138LL1
Sensors,Transducers 004591-TSOP2138LL1
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004591-TSOP2138LL1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay-Semiconductor-Opto-Division
Win Source Part Number: 004591-TSOP2138LL1
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Supply: 1.1mA
Sensing Distance: 35m
B.P.F. Center Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 004591-TSOP2138LL1
Product Name Sensors,Transducers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
RF Transceiver ICs - AT86RF231-ZFR - 1019697-AT86RF231-ZFR - Win Source Electronics
Specs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
Sensitivity -101 dBm
View Details
4 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details