Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2138 TSOP2138

Description
Manufacturer: Vishay Win Source Part Number: 057145-TSOP2138 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.1mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057145-TSOP2138 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.1mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2138 - 057145-TSOP2138 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2138
057145-TSOP2138
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2138 057145-TSOP2138
Manufacturer: Vishay Win Source Part Number: 057145-TSOP2138 Packaging: Tube/Rail Orientation: Side View Mounting: Through Hole Sensing Distance: 35m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.1mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057145-TSOP2138
Packaging: Tube/Rail
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 35m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.1mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 057145-TSOP2138
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP2138
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM45639 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 7115 MHz
View Details
RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-1259-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -102 dBm
View Details
3 suppliers
Wireless Module - JN5121-xxx-M00 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details