Vishay Intertechnology, Inc. Sensors,Transducers TSOP2136VI1

Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004590-TSOP2136VI1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004590-TSOP2136VI1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 004590-TSOP2136VI1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
004590-TSOP2136VI1
Sensors,Transducers 004590-TSOP2136VI1
Manufacturer: Vishay-Semiconductor -Opto-Division Win Source Part Number: 004590-TSOP2136VI1 Category: Sensors,Transducers Family: Optical Sensors - Photo Detectors - Remote Receiver Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Supply: 1.1mA Sensing Distance: 35m B.P.F. Center Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay-Semiconductor-Opto-Division
Win Source Part Number: 004590-TSOP2136VI1
Category: Sensors,Transducers
Family: Optical Sensors - Photo Detectors - Remote Receiver
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Supply: 1.1mA
Sensing Distance: 35m
B.P.F. Center Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004590-TSOP2136VI1
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data