Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP18238 TSOP18238

Description
Manufacturer: Vishay Win Source Part Number: 901448-TSOP18238 Series: TSOP18 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP18238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901448-TSOP18238 Series: TSOP18 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP18238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP18238 - 901448-TSOP18238 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP18238
901448-TSOP18238
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP18238 901448-TSOP18238
Manufacturer: Vishay Win Source Part Number: 901448-TSOP18238 Series: TSOP18 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 24m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP18238 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 901448-TSOP18238
Series: TSOP18
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 24m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP18238
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901448-TSOP18238
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP18238
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products