Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14438 TSOP14438

Description
Manufacturer: Vishay Win Source Part Number: 937760-TSOP14438 Series: TSOP14 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP14438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937760-TSOP14438 Series: TSOP14 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP14438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14438 - 937760-TSOP14438 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14438
937760-TSOP14438
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14438 937760-TSOP14438
Manufacturer: Vishay Win Source Part Number: 937760-TSOP14438 Series: TSOP14 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 30m Through Hole Package: Bulk Mounting: Through Hole Family Name: TSOP14438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937760-TSOP14438
Series: TSOP14
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 30m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: TSOP14438
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937760-TSOP14438
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP14438
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details