Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP14338

Description
Win Source Part Number: 989808-TSOP14338 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP14 Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP14338
Request a Quote Datasheet
Description
Win Source Part Number: 989808-TSOP14338 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP14 Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP14338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 989808-TSOP14338 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
989808-TSOP14338
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 989808-TSOP14338
Win Source Part Number: 989808-TSOP14338 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP14 Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP14338

Win Source Part Number: 989808-TSOP14338
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP14
Package: Bulk
Orientation: Side View
Standard Package: 2,160
Current - Supply: 700 µA
Sensing Distance: 30m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP14338

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 989808-TSOP14338
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2377652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Surface Mount Accelerometers - SDI 1531 - Silicon Designs, Inc.
Specs
Sensor Type Acceleration Sensors
Applications Automobile; Industrial; Military
Package / Mounting Surface Mount (SMD)
View Details