Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP13336

Description
SENSOR REMOTE REC 36.0KHZ 30M
Description
SENSOR REMOTE REC 36.0KHZ 30M

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP13336 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP13336
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP13336
SENSOR REMOTE REC 36.0KHZ 30M

SENSOR REMOTE REC 36.0KHZ 30M

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Photoelectric Sensors
Product Number TSOP13336
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103982 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.0394 to 0.7087 inch (1 to 18 mm)
Operating Temperature 50 F (10 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350-1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Cylindrical Style Photoelectric Sensor - 42CSS-R9MNB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Electrical Connection 4-pin DC Micro QD
View Details