Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - TSML1040 TSML1040

Description
Manufacturer: Vishay Win Source Part Number: 901447-TSML1040 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.2V 100mA 3mW/sr @ 100mA 24° Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: TSML1040 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901447-TSML1040 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.2V 100mA 3mW/sr @ 100mA 24° Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: TSML1040 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - TSML1040 - 901447-TSML1040 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - TSML1040
901447-TSML1040
Infrared, UV, Visible Emitters - TSML1040 901447-TSML1040
Manufacturer: Vishay Win Source Part Number: 901447-TSML1040 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.2V 100mA 3mW/sr @ 100mA 24° Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: TSML1040 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Vishay
Win Source Part Number: 901447-TSML1040
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 100mA 3mW/sr @ 100mA 24° Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: TSML1040
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 901447-TSML1040
Product Name Infrared, UV, Visible Emitters - TSML1040
Unlock Full Specs
to access all available technical data