Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - TSML1030 TSML1030

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 720958-TSML1030 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD, Yoke Bend Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 720958-TSML1030 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD, Yoke Bend Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - TSML1030 - 720958-TSML1030 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - TSML1030
720958-TSML1030
Infrared, UV, Visible Emitters - TSML1030 720958-TSML1030
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 720958-TSML1030 Packaging: Tape and Reel Type: Infrared (IR) Mounting Style: SMD Orientation: Top View Viewing Angle: 24° Wavelength: 940nm Categories: Optoelectronics Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD, Yoke Bend Current - DC Forward (If) (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Forward (Vf): 1.2V Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 720958-TSML1030
Packaging: Tape and Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 24°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD, Yoke Bend
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 720958-TSML1030
Product Name Infrared, UV, Visible Emitters - TSML1030
Unlock Full Specs
to access all available technical data