Vishay Precision Group Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay TSMF1030

Description
IR EMITTER, 870NM, 1.9MM, SMD, FULL REEL; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 870NM, 1.9MM, SMD, FULL REEL; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay - 58K2535 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay
58K2535
Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay 58K2535
IR EMITTER, 870NM, 1.9MM, SMD, FULL REEL; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 870NM, 1.9MM, SMD, FULL REEL; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58K2535
Product Name Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: KS986S4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details