Manufacturer: Vishay
Win Source Part Number: 901446-TSMF1030
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 890nm 1.3V 100mA 2.5mW/sr @ 20mA 34° 2-SMD, Yoke Bend
Package: Reel - TR
Package: 2-SMD, Yoke Bend
Mounting: Surface Mount
Family Name: TSMF1030
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 751-1219-2, 751-1219-6, 751-1219-1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 901446-TSMF1030 |
| Product Name | Infrared, UV, Visible Emitters - TSMF1030 |