Vishay Precision Group Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay TSMF1020

Description
IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay - 58K2534 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay
58K2534
Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay 58K2534
IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 870NM, 1.9MM, SMD; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay - 28X3226 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay
28X3226
Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay 28X3226
IR EMITTER, 870NM, 1.9MM, SMD, FULL REEL; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 870NM, 1.9MM, SMD, FULL REEL; Viewing Angle:17°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 58K2534 28X3226
Product Name Ir Emitter, 870Nm, 1.9Mm, Smd; Viewing Angle Vishay Ir Emitter, 870Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details