Vishay Intertechnology, Inc. Infrared, UV, Visible Emitters - TSMF1020 TSMF1020

Description
Manufacturer: Vishay Win Source Part Number: 901445-TSMF1020 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 890nm 1.3V 100mA 2.5mW/sr @ 20mA 34° 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: TSMF1020 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1218-6, 751-1218-2, 751-1218-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901445-TSMF1020 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 890nm 1.3V 100mA 2.5mW/sr @ 20mA 34° 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: TSMF1020 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1218-6, 751-1218-2, 751-1218-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - TSMF1020 - 901445-TSMF1020 - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - TSMF1020
901445-TSMF1020
Infrared, UV, Visible Emitters - TSMF1020 901445-TSMF1020
Manufacturer: Vishay Win Source Part Number: 901445-TSMF1020 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 890nm 1.3V 100mA 2.5mW/sr @ 20mA 34° 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: TSMF1020 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1218-6, 751-1218-2, 751-1218-1

Manufacturer: Vishay
Win Source Part Number: 901445-TSMF1020
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 890nm 1.3V 100mA 2.5mW/sr @ 20mA 34° 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: TSMF1020
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 751-1218-6, 751-1218-2, 751-1218-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 901445-TSMF1020
Product Name Infrared, UV, Visible Emitters - TSMF1020
Unlock Full Specs
to access all available technical data