Vishay Precision Group Infrared Emitter 890 Nm Smd; Peak Wavelength Vishay TSMF1000

Description
INFRARED EMITTER 890 NM SMD; Peak Wavelength:890nm; Angle of Half Intensity:17°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes
Description
INFRARED EMITTER 890 NM SMD; Peak Wavelength:890nm; Angle of Half Intensity:17°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 890 Nm Smd; Peak Wavelength Vishay - 79Y4721 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 890 Nm Smd; Peak Wavelength Vishay
79Y4721
Infrared Emitter 890 Nm Smd; Peak Wavelength Vishay 79Y4721
INFRARED EMITTER 890 NM SMD; Peak Wavelength:890nm; Angle of Half Intensity:17°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes

INFRARED EMITTER 890 NM SMD; Peak Wavelength:890nm; Angle of Half Intensity:17°; Diode Case Style:SMD; Radiant Intensity (Ie):30mW/Sr; Rise Time:30ns; Fall Time tf:30ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79Y4721
Product Name Infrared Emitter 890 Nm Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details