Vishay Precision Group Trimmer Potentiometers TSM4ZL504KR10

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4ZL504KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZL504KR10TR-ND
Trimmer Potentiometers 716-TSM4ZL504KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay - 18K7069 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay
18K7069
Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay 18K7069
TRIMMER, POT, 500K, 13TURN, SMD; Track Resistance:500kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500K, 13TURN, SMD; Track Resistance:500kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TSM4ZL504KR10TR-ND 18K7069
Product Name Trimmer Potentiometers Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details