Vishay Precision Group Trimmer Potentiometers - TSM4ZL201KR10 TSM4ZL201KR10

Description
Manufacturer: Vishay Win Source Part Number: 757697-TSM4ZL201KR10 Manufacturer Homepage: www.vishay.com Reference case: 5x5 Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 757697-TSM4ZL201KR10 Manufacturer Homepage: www.vishay.com Reference case: 5x5 Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - TSM4ZL201KR10
757697-TSM4ZL201KR10
Trimmer Potentiometers - TSM4ZL201KR10 757697-TSM4ZL201KR10
Manufacturer: Vishay Win Source Part Number: 757697-TSM4ZL201KR10 Manufacturer Homepage: www.vishay.com Reference case: 5x5 Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 757697-TSM4ZL201KR10
Manufacturer Homepage: www.vishay.com
Reference case: 5x5
Reference Date Code: 2014
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Trimmer Potentiometers - 716-TSM4ZL201KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZL201KR10TR-ND
Trimmer Potentiometers 716-TSM4ZL201KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Resistors - SMD 200ohms 10% - 875-TSM4ZL201KR10 - Utmel Electronic Limited
Hong Kong, China
Trimmer Resistors - SMD 200ohms 10%
875-TSM4ZL201KR10
Trimmer Resistors - SMD 200ohms 10% 875-TSM4ZL201KR10
Trimmer Resistors - SMD 200ohms 10%

Trimmer Resistors - SMD 200ohms 10%

Supplier's Site
Tsm4 Zl 200U 10% Tr E3 / Tape And Reel Vishay - 70M6338 - Newark, An Avnet Company
Chicago, IL, United States
Tsm4 Zl 200U 10% Tr E3 / Tape And Reel Vishay
70M6338
Tsm4 Zl 200U 10% Tr E3 / Tape And Reel Vishay 70M6338
TSM4 ZL 200U 10% TR e3 / TAPE AND REEL

TSM4 ZL 200U 10% TR e3 / TAPE AND REEL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 757697-TSM4ZL201KR10 716-TSM4ZL201KR10TR-ND 875-TSM4ZL201KR10 70M6338
Product Name Trimmer Potentiometers - TSM4ZL201KR10 Trimmer Potentiometers Trimmer Resistors - SMD 200ohms 10% Tsm4 Zl 200U 10% Tr E3 / Tape And Reel Vishay
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Configuration Single Resistor Single Resistor
Technology / Construction Cermet; Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details