Vishay Precision Group Trimmer Potentiometer TSM4ZL103KR10

Description
SFERNICE POTENTIOMETERS & TRIMME Product overview: TSM4ZL103KR10 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZL103KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SFERNICE POTENTIOMETERS & TRIMME Product overview: TSM4ZL103KR10 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZL103KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer - 80-TSM4ZL103KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-TSM4ZL103KR10
Trimmer Potentiometer 80-TSM4ZL103KR10
SFERNICE POTENTIOMETERS & TRIMME Product overview: TSM4ZL103KR10 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZL103KR10 can be used for catalog matching and distributor lookup.

SFERNICE POTENTIOMETERS & TRIMME Product overview: TSM4ZL103KR10 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZL103KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4ZL103KR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZL103KR10DKR-ND
Trimmer Potentiometers 716-TSM4ZL103KR10DKR-ND
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZL103KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZL103KR10TR-ND
Trimmer Potentiometers 716-TSM4ZL103KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZL103KR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZL103KR10CT-ND
Trimmer Potentiometers 716-TSM4ZL103KR10CT-ND
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer, Pot, 10K, 13Turn, Smd; Track Resistance Vishay - 18K7060 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 13Turn, Smd; Track Resistance Vishay
18K7060
Trimmer, Pot, 10K, 13Turn, Smd; Track Resistance Vishay 18K7060
TRIMMER, POT, 10K, 13TURN, SMD; Track Resistance:10kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10K, 13TURN, SMD; Track Resistance:10kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TSM4ZL103KR10 716-TSM4ZL103KR10DKR-ND 18K7060
Product Name Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 10K, 13Turn, Smd; Track Resistance Vishay
Resistance Range 10000 ohms
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers