Vishay Precision Group Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ504KR10

Description
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet
Description
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4ZJ504KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4ZJ504KR10
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ504KR10
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
Trimmer Potentiometers - 716-TSM4ZJ504KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ504KR10TR-ND
Trimmer Potentiometers 716-TSM4ZJ504KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay - 18K7056 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay
18K7056
Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay 18K7056
TRIMMER, POT, 500K, 13TURN, SMD; Track Resistance:500kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500K, 13TURN, SMD; Track Resistance:500kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number TSM4ZJ504KR10 716-TSM4ZJ504KR10TR-ND 18K7056
Product Name Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R Trimmer Potentiometers Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- % 10 +/- %
Power Rating 2 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers