Vishay Intertechnology, Inc. Trimmer Potentiometers TSM4ZJ503KR10

Description
TRIMMER 50K OHM 0.25W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.25W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4ZJ503KR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ503KR10DKR-ND
Trimmer Potentiometers 716-TSM4ZJ503KR10DKR-ND
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZJ503KR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ503KR10CT-ND
Trimmer Potentiometers 716-TSM4ZJ503KR10CT-ND
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZJ503KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ503KR10TR-ND
Trimmer Potentiometers 716-TSM4ZJ503KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4ZJ503KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4ZJ503KR10
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ503KR10
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
SMD Resistor - 80-TSM4ZJ503KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
80-TSM4ZJ503KR10
SMD Resistor 80-TSM4ZJ503KR10
Trimmer Resistors - SMD 50Kohms 10% Product overview: TSM4ZJ503KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZJ503KR10 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD 50Kohms 10% Product overview: TSM4ZJ503KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZJ503KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-TSM4ZJ503KR10DKR-ND TSM4ZJ503KR10 80-TSM4ZJ503KR10
Product Name Trimmer Potentiometers Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R SMD Resistor
Technology / Construction Cermet CERMET
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers