Trimmer Potentiometer Turn
Res Trimmer 5K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TRIMMER, POT, 5K, 13TURN, SMD; Track Resistance:5kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-TSM4ZJ502KR10DKR-ND | TSM4ZJ502KR10 | 18K7054 |
| Product Name | Trimmer Potentiometers | Res Trimmer 5K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R | Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |