Vishay Precision Group Trimmer Potentiometers TSM4ZJ502KB25

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4ZJ502KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ502KB25-ND
Trimmer Potentiometers 716-TSM4ZJ502KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Tsm4 Zj 5K 10% Bo E3 / Box Vishay - 70M6328 - Newark, An Avnet Company
Chicago, IL, United States
Tsm4 Zj 5K 10% Bo E3 / Box Vishay
70M6328
Tsm4 Zj 5K 10% Bo E3 / Box Vishay 70M6328
TSM4 ZJ 5K 10% BO e3 / BOX

TSM4 ZJ 5K 10% BO e3 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TSM4ZJ502KB25-ND 70M6328
Product Name Trimmer Potentiometers Tsm4 Zj 5K 10% Bo E3 / Box Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details