Vishay Intertechnology, Inc. Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ103KR10

Description
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet
Description
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4ZJ103KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4ZJ103KR10
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ103KR10
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
SMD 4W Trimmer Potentiometer - 80-TSM4ZJ103KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Trimmer Potentiometer
80-TSM4ZJ103KR10
SMD 4W Trimmer Potentiometer 80-TSM4ZJ103KR10
Res Cermet Trimmer 10K Ohm 10% 1/4W 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 3.7mm) J-Hook SMD T/R Product overview: TSM4ZJ103KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZJ103KR10 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 10K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 5.1 X 3.7mm) J-Hook SMD T/R Product overview: TSM4ZJ103KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZJ103KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4ZJ103KR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ103KR10CT-ND
Trimmer Potentiometers 716-TSM4ZJ103KR10CT-ND
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZJ103KR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ103KR10DKR-ND
Trimmer Potentiometers 716-TSM4ZJ103KR10DKR-ND
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZJ103KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ103KR10TR-ND
Trimmer Potentiometers 716-TSM4ZJ103KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number TSM4ZJ103KR10 80-TSM4ZJ103KR10 716-TSM4ZJ103KR10CT-ND
Product Name Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R SMD 4W Trimmer Potentiometer Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 2 watts
Technology / Construction CERMET Cermet
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details