Vishay Precision Group Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ102KR10

Description
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet
Description
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4ZJ102KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4ZJ102KR10
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ102KR10
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
SMD 1 kohm 250 mW Trimmer Potentiometer - 80-TSM4ZJ102KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 kohm 250 mW Trimmer Potentiometer
80-TSM4ZJ102KR10
SMD 1 kohm 250 mW Trimmer Potentiometer 80-TSM4ZJ102KR10
VISHAY TSM4ZJ102KR10 Trimmer, 1 kohm, 250 mW, 10%, TSM4 Series, 11 Turns, Surface Mount Device Product overview: TSM4ZJ102KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 kohm, 250 mW. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 1 kohm, 250 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZJ102KR10 can be used for catalog matching and distributor lookup.

VISHAY TSM4ZJ102KR10 Trimmer, 1 kohm, 250 mW, 10%, TSM4 Series, 11 Turns, Surface Mount Device Product overview: TSM4ZJ102KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 kohm, 250 mW. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 1 kohm, 250 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4ZJ102KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4ZJ102KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ102KR10TR-ND
Trimmer Potentiometers 716-TSM4ZJ102KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZJ102KR10DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ102KR10DKR-ND
Trimmer Potentiometers 716-TSM4ZJ102KR10DKR-ND
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4ZJ102KR10CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ102KR10CT-ND
Trimmer Potentiometers 716-TSM4ZJ102KR10CT-ND
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay - 18K7045 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay
18K7045
Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay 18K7045
TRIMMER, POT, 1K, 13TURN, SMD; Track Resistance:1kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 1K, 13TURN, SMD; Track Resistance:1kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number TSM4ZJ102KR10 80-TSM4ZJ102KR10 716-TSM4ZJ102KR10TR-ND 18K7045
Product Name Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R SMD 1 kohm 250 mW Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 2 watts 0.2500 watts
Technology / Construction CERMET Cermet
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data