Vishay Precision Group Trimmer Potentiometers TSM4YL503KB25

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4YL503KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL503KB25-ND
Trimmer Potentiometers 716-TSM4YL503KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 4867431P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867431P
Trimmer Potentiometers 4867431P
YL SMT 11-turn cermet trimmer,50K 0.25W

YL SMT 11-turn cermet trimmer,50K 0.25W

Supplier's Site
Trimmer Potentiometers - 1679352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679352
Trimmer Potentiometers 1679352
YL SMT 11-turn cermet trimmer,50K 0.25W

YL SMT 11-turn cermet trimmer,50K 0.25W

Supplier's Site
Trimmer, Smd, 13 Turn 50Kohm; Trimpot Type Vishay - 26M4386 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 13 Turn 50Kohm; Trimpot Type Vishay
26M4386
Trimmer, Smd, 13 Turn 50Kohm; Trimpot Type Vishay 26M4386
TRIMMER, SMD, 13 TURN 50KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER, SMD, 13 TURN 50KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TSM4YL503KB25-ND 4867431P 1679352 26M4386
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Smd, 13 Turn 50Kohm; Trimpot Type Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers