Vishay Precision Group SMD 0.25W 4W Trimmer Potentiometer TSM4YL502KR05

Description
Res Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL502KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL502KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 4W Trimmer Potentiometer - 80-TSM4YL502KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Trimmer Potentiometer
80-TSM4YL502KR05
SMD 0.25W 4W Trimmer Potentiometer 80-TSM4YL502KR05
Res Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL502KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KR05 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL502KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YL502KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL502KR05DKR-ND
Trimmer Potentiometers 716-TSM4YL502KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL502KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL502KR05CT-ND
Trimmer Potentiometers 716-TSM4YL502KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL502KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL502KR05TR-ND
Trimmer Potentiometers 716-TSM4YL502KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay - 99Y2693 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay
99Y2693
Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay 99Y2693
TRIMMER, POT, 5K, 13TURN, SMD; Track Resistance:5kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 5K, 13TURN, SMD; Track Resistance:5kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TSM4YL502KR05 716-TSM4YL502KR05DKR-ND 99Y2693
Product Name SMD 0.25W 4W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details