Vishay Precision Group 0.25W 5000ohm 35.3V Trimmer Potentiometer TSM4YL502KB25

Description
Trimmer, Cermet, 0.25W, 5000ohm, 35.3V, 10% +/-Tol, -100,100ppm/Cel, 1419, Product overview: TSM4YL502KB25 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 5000ohm, 35.3V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 5000ohm, 35.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KB25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer, Cermet, 0.25W, 5000ohm, 35.3V, 10% +/-Tol, -100,100ppm/Cel, 1419, Product overview: TSM4YL502KB25 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 5000ohm, 35.3V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 5000ohm, 35.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KB25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 5000ohm 35.3V Trimmer Potentiometer - 80-TSM4YL502KB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 5000ohm 35.3V Trimmer Potentiometer
80-TSM4YL502KB25
0.25W 5000ohm 35.3V Trimmer Potentiometer 80-TSM4YL502KB25
Trimmer, Cermet, 0.25W, 5000ohm, 35.3V, 10% +/-Tol, -100,100ppm/Cel, 1419, Product overview: TSM4YL502KB25 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 5000ohm, 35.3V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 5000ohm, 35.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KB25 can be used for catalog matching and distributor lookup.

Trimmer, Cermet, 0.25W, 5000ohm, 35.3V, 10% +/-Tol, -100,100ppm/Cel, 1419, Product overview: TSM4YL502KB25 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 5000ohm, 35.3V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 5000ohm, 35.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL502KB25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YL502KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL502KB25-ND
Trimmer Potentiometers 716-TSM4YL502KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 4867396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867396
Trimmer Potentiometers 4867396
YL SMT 11-turn cermet trimmer,5K0 0.25W

YL SMT 11-turn cermet trimmer,5K0 0.25W

Supplier's Site
Trimmer Potentiometers - 4867396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867396P
Trimmer Potentiometers 4867396P
YL SMT 11-turn cermet trimmer,5K0 0.25W

YL SMT 11-turn cermet trimmer,5K0 0.25W

Supplier's Site
Trimmer Potentiometers - 1679359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679359
Trimmer Potentiometers 1679359
YL SMT 11-turn cermet trimmer,5K0 0.25W

YL SMT 11-turn cermet trimmer,5K0 0.25W

Supplier's Site
Trimmer, Potentiometer 5Kohm 11Turn Smd; Trimpot Type Vishay - 70M6312 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 5Kohm 11Turn Smd; Trimpot Type Vishay
70M6312
Trimmer, Potentiometer 5Kohm 11Turn Smd; Trimpot Type Vishay 70M6312
TRIMMER, POTENTIOMETER 5KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 5KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay - 03M4618 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay
03M4618
Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay 03M4618
TRIMMER, POT, 5K, 13TURN, SMD; Track Resistance:5kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 5K, 13TURN, SMD; Track Resistance:5kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TSM4YL502KB25 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YL502KB25
Trimmer Potentiometers TSM4YL502KB25
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TSM4YL502KB25 716-TSM4YL502KB25-ND 4867396 4867396P 70M6312 03M4618 TSM4YL502KB25
Product Name 0.25W 5000ohm 35.3V Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer 5Kohm 11Turn Smd; Trimpot Type Vishay Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay Trimmer Potentiometers
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details