Vishay Precision Group SMD Resistor TSM4YL501KR05

Description
Trimmer Resistors - SMD TSM4YL501KR05 Product overview: TSM4YL501KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL501KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer Resistors - SMD TSM4YL501KR05 Product overview: TSM4YL501KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL501KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 80-TSM4YL501KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
80-TSM4YL501KR05
SMD Resistor 80-TSM4YL501KR05
Trimmer Resistors - SMD TSM4YL501KR05 Product overview: TSM4YL501KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL501KR05 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD TSM4YL501KR05 Product overview: TSM4YL501KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL501KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YL501KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL501KR05TR-ND
Trimmer Potentiometers 716-TSM4YL501KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 500R, 13Turn, Smd; Track Resistance Vishay - 99Y2692 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 13Turn, Smd; Track Resistance Vishay
99Y2692
Trimmer, Pot, 500R, 13Turn, Smd; Track Resistance Vishay 99Y2692
TRIMMER, POT, 500R, 13TURN, SMD; Track Resistance:500ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500R, 13TURN, SMD; Track Resistance:500ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TSM4YL501KR05 716-TSM4YL501KR05TR-ND 99Y2692
Product Name SMD Resistor Trimmer Potentiometers Trimmer, Pot, 500R, 13Turn, Smd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data