Trimmer Potentiometer Turn
Trimmer, Cermet, 0.25W, 500ohm, 11.2V, 10% +/-Tol, -100,100ppm/Cel, 1419, Product overview: TSM4YL501KB25 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 500ohm, 11.2V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 500ohm, 11.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL501KB25 can be used for catalog matching and distributor lookup.
TRIMMER, POT, 500R, 13TURN, SMD; Track Resistance:500ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-TSM4YL501KB25-ND | 80-TSM4YL501KB25 | 26M4388 |
| Product Name | Trimmer Potentiometers | 0.25W 500ohm 11.2V Trimmer Potentiometer | Trimmer, Pot, 500R, 13Turn, Smd; Track Resistance Vishay |
| Technology / Construction | Cermet | CERMET | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 500 ohms | 500 ohms |