Vishay Precision Group SMD 0.25W 4W Trimmer Potentiometer TSM4YL203KR05

Description
Res Cermet Trimmer 20K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL203KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL203KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 20K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL203KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL203KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 4W Trimmer Potentiometer - 80-TSM4YL203KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Trimmer Potentiometer
80-TSM4YL203KR05
SMD 0.25W 4W Trimmer Potentiometer 80-TSM4YL203KR05
Res Cermet Trimmer 20K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL203KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL203KR05 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 20K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL203KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL203KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YL203KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL203KR05DKR-ND
Trimmer Potentiometers 716-TSM4YL203KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL203KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL203KR05CT-ND
Trimmer Potentiometers 716-TSM4YL203KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL203KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL203KR05TR-ND
Trimmer Potentiometers 716-TSM4YL203KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Smd, 13 Turn 20Kohm; Trimpot Type Vishay - 17M8753 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 13 Turn 20Kohm; Trimpot Type Vishay
17M8753
Trimmer, Smd, 13 Turn 20Kohm; Trimpot Type Vishay 17M8753
TRIMMER, SMD, 13 TURN 20KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER, SMD, 13 TURN 20KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TSM4YL203KR05 716-TSM4YL203KR05DKR-ND 17M8753
Product Name SMD 0.25W 4W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Smd, 13 Turn 20Kohm; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 20000 ohms
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details