Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Resistors - SMD TSM4YL202KR05 Product overview: TSM4YL202KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL202KR05 can be used for catalog matching and distributor lookup.
TRIMMER, POT, 2K, 13TURN, SMD; Track Resistance:2kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-TSM4YL202KR05CT-ND | 80-TSM4YL202KR05 | 26M4383 |
| Product Name | Trimmer Potentiometers | SMD Resistor | Trimmer, Pot, 2K, 13Turn, Smd; Track Resistance Vishay |
| Technology / Construction | Cermet | CERMET | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Resistance Range | 2000 ohms |