Vishay Precision Group Trimmer Potentiometer TSM4YL201KR05

Description
RES,TAPPED,CERMET,20 0 OHMS,7.07WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YL201KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL201KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES,TAPPED,CERMET,20 0 OHMS,7.07WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YL201KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL201KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer - 80-TSM4YL201KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-TSM4YL201KR05
Trimmer Potentiometer 80-TSM4YL201KR05
RES,TAPPED,CERMET,20 0 OHMS,7.07WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YL201KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL201KR05 can be used for catalog matching and distributor lookup.

RES,TAPPED,CERMET,200 OHMS,7.07WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YL201KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL201KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YL201KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL201KR05TR-ND
Trimmer Potentiometers 716-TSM4YL201KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL201KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL201KR05CT-ND
Trimmer Potentiometers 716-TSM4YL201KR05CT-ND
TRIMMER 200 OHM 0.25W GW TOP ADJ

TRIMMER 200 OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL201KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL201KR05DKR-ND
Trimmer Potentiometers 716-TSM4YL201KR05DKR-ND
TRIMMER 200 OHM 0.25W GW TOP ADJ

TRIMMER 200 OHM 0.25W GW TOP ADJ

Buy Now Datasheet
Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay - 26M4385 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay
26M4385
Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay 26M4385
TRIMMER, POT, 200R, 13TURN, SMD; Track Resistance:200ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 200R, 13TURN, SMD; Track Resistance:200ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-TSM4YL201KR05 716-TSM4YL201KR05TR-ND 26M4385
Product Name Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details