Vishay Precision Group Trimmer Potentiometers - TSM4YL103KR05 TSM4YL103KR05

Description
Manufacturer: Vishay Win Source Part Number: 937755-TSM4YL103KR05 Series: * Features: Trimmer Potentiometer Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YL103KR05CT, 716-TSM4YL103KR05TR, 716-TSM4YL103KR05DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937755-TSM4YL103KR05 Series: * Features: Trimmer Potentiometer Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YL103KR05CT, 716-TSM4YL103KR05TR, 716-TSM4YL103KR05DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TSM4YL103KR05 - 937755-TSM4YL103KR05 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TSM4YL103KR05
937755-TSM4YL103KR05
Trimmer Potentiometers - TSM4YL103KR05 937755-TSM4YL103KR05
Manufacturer: Vishay Win Source Part Number: 937755-TSM4YL103KR05 Series: * Features: Trimmer Potentiometer Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YL103KR05CT, 716-TSM4YL103KR05TR, 716-TSM4YL103KR05DKR

Manufacturer: Vishay
Win Source Part Number: 937755-TSM4YL103KR05
Series: *
Features: Trimmer Potentiometer Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 716-TSM4YL103KR05CT, 716-TSM4YL103KR05TR, 716-TSM4YL103KR05DKR

Buy Now
SMD Resistor - 80-TSM4YL103KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
80-TSM4YL103KR05
SMD Resistor 80-TSM4YL103KR05
Trimmer Resistors - SMD 10Kohms 10% Product overview: TSM4YL103KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL103KR05 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD 10Kohms 10% Product overview: TSM4YL103KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL103KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YL103KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL103KR05CT-ND
Trimmer Potentiometers 716-TSM4YL103KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL103KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL103KR05DKR-ND
Trimmer Potentiometers 716-TSM4YL103KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL103KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL103KR05TR-ND
Trimmer Potentiometers 716-TSM4YL103KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Resistors - SMD 10Kohms 10% - 875-TSM4YL103KR05 - Utmel Electronic Limited
Hong Kong, China
Trimmer Resistors - SMD 10Kohms 10%
875-TSM4YL103KR05
Trimmer Resistors - SMD 10Kohms 10% 875-TSM4YL103KR05
Trimmer Resistors - SMD 10Kohms 10%

Trimmer Resistors - SMD 10Kohms 10%

Supplier's Site
Trimmer Potentiometers - TSM4YL103KR05 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YL103KR05
Trimmer Potentiometers TSM4YL103KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Trimmer, Smd, 13 Turn 10Kohm; Trimpot Type Vishay - 02M5380 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 13 Turn 10Kohm; Trimpot Type Vishay
02M5380
Trimmer, Smd, 13 Turn 10Kohm; Trimpot Type Vishay 02M5380
TRIMMER, SMD, 13 TURN 10KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER, SMD, 13 TURN 10KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 937755-TSM4YL103KR05 80-TSM4YL103KR05 716-TSM4YL103KR05CT-ND 875-TSM4YL103KR05 TSM4YL103KR05 02M5380
Product Name Trimmer Potentiometers - TSM4YL103KR05 SMD Resistor Trimmer Potentiometers Trimmer Resistors - SMD 10Kohms 10% Trimmer Potentiometers Trimmer, Smd, 13 Turn 10Kohm; Trimpot Type Vishay
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction CERMET Cermet Cermet; Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details