Vishay Precision Group Trimmer Potentiometers TSM4YL102KR05

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4YL102KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL102KR05DKR-ND
Trimmer Potentiometers 716-TSM4YL102KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL102KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL102KR05CT-ND
Trimmer Potentiometers 716-TSM4YL102KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL102KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL102KR05TR-ND
Trimmer Potentiometers 716-TSM4YL102KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1023475-TSM4YL102KR05
Potentiometers, Variable Resistors - Trimmer Potentiometers 1023475-TSM4YL102KR05
Win Source Part Number: 1023475-TSM4YL102KR0 5 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tape & Reel Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-TSM4YL102KR05CT, 716-TSM4YL102KR05TR, 716-TSM4YL102KR05DKR

Win Source Part Number: 1023475-TSM4YL102KR05
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: *
Package: Tape & Reel
Standard Package: 250
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-TSM4YL102KR05CT,716-TSM4YL102KR05TR,716-TSM4YL102KR05DKR

Buy Now
SMD 4W Trimmer Potentiometer - 80-TSM4YL102KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Trimmer Potentiometer
80-TSM4YL102KR05
SMD 4W Trimmer Potentiometer 80-TSM4YL102KR05
Res Cermet Trimmer 1K Ohm 10% 1/4W 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL102KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL102KR05 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 1K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 5.1 X 5.3mm) Gull Wing SMD T/R Product overview: TSM4YL102KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL102KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Smd, 13 Turn 1Kohm; Trimpot Type Vishay - 02M5385 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 13 Turn 1Kohm; Trimpot Type Vishay
02M5385
Trimmer, Smd, 13 Turn 1Kohm; Trimpot Type Vishay 02M5385
TRIMMER, SMD, 13 TURN 1KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, SMD, 13 TURN 1KOHM; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TSM4YL102KR05 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YL102KR05
Trimmer Potentiometers TSM4YL102KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 716-TSM4YL102KR05DKR-ND 1023475-TSM4YL102KR05 80-TSM4YL102KR05 02M5385 TSM4YL102KR05
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers SMD 4W Trimmer Potentiometer Trimmer, Smd, 13 Turn 1Kohm; Trimpot Type Vishay Trimmer Potentiometers
Technology / Construction Cermet CERMET Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details