Trimmer Potentiometer Turn
TRIMMER, POTENTIOMETER 1KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-TSM4YL102KB25-ND | 70M6302 |
| Product Name | Trimmer Potentiometers | Trimmer, Potentiometer 1Kohm 13Turn Smd; Trimpot Type Vishay |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer |