Vishay Precision Group Trimmer Potentiometers TSM4YL101KR05

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4YL101KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL101KR05CT-ND
Trimmer Potentiometers 716-TSM4YL101KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL101KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL101KR05DKR-ND
Trimmer Potentiometers 716-TSM4YL101KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YL101KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YL101KR05TR-ND
Trimmer Potentiometers 716-TSM4YL101KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
SMD Resistor - 80-TSM4YL101KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
80-TSM4YL101KR05
SMD Resistor 80-TSM4YL101KR05
Trimmer Resistors - SMD TSM4YL101KR05 Product overview: TSM4YL101KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL101KR05 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD TSM4YL101KR05 Product overview: TSM4YL101KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YL101KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay - 99Y2691 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay
99Y2691
Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay 99Y2691
TRIMMER, POT, 100R, 13TURN, SMD; Track Resistance:100ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100R, 13TURN, SMD; Track Resistance:100ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-TSM4YL101KR05CT-ND 80-TSM4YL101KR05 99Y2691
Product Name Trimmer Potentiometers SMD Resistor Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay
Technology / Construction Cermet CERMET
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details