TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:TSM4 Series; Power Rating:250mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66C1813 |
| Product Name | Trimmer, Potentiometer; Trimpot Type Vishay |
| Configuration | Single Resistor |