Vishay Precision Group Trimmer, Potentiometer 1Kohm 11Turn Smd; Trimpot Type Vishay TSM4YL-1K-10-RB2

Description
TRIMMER, POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:TSM4 Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:TSM4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 1Kohm 11Turn Smd; Trimpot Type Vishay - 66C1809 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 1Kohm 11Turn Smd; Trimpot Type Vishay
66C1809
Trimmer, Potentiometer 1Kohm 11Turn Smd; Trimpot Type Vishay 66C1809
TRIMMER, POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66C1809
Product Name Trimmer, Potentiometer 1Kohm 11Turn Smd; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details