SFERNICE POTENTIOMETERS & TRIMME Product overview: TSM4YJ504KR05 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ504KR05 can be used for catalog matching and distributor lookup.
TRIMMER 500KOHM 0.08W J LEAD TOP
Trimmer Potentiometer Turn
TRIMMER 500KOHM 0.08W J LEAD TOP
Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TRIMMER, POT, 500K, 13TURN, SMD; Track Resistance:500kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-TSM4YJ504KR05 | 716-TSM4YJ504KR05DKR-ND | TSM4YJ504KR05 | 26M4379 |
| Product Name | Trimmer Potentiometer | Trimmer Potentiometers | Res Trimmer 500K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R | Trimmer, Pot, 500K, 13Turn, Smd; Track Resistance Vishay |
| Resistance Range | 500000 ohms | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Cermet | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |