Vishay Precision Group Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ503KR05

Description
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet
Description
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4YJ503KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4YJ503KR05
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ503KR05
Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
SMD 0.25W 4W Trimmer Potentiometer - 80-TSM4YJ503KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Trimmer Potentiometer
80-TSM4YJ503KR05
SMD 0.25W 4W Trimmer Potentiometer 80-TSM4YJ503KR05
Res Cermet Trimmer 50K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R Product overview: TSM4YJ503KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ503KR05 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 50K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R Product overview: TSM4YJ503KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ503KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YJ503KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ503KR05TR-ND
Trimmer Potentiometers 716-TSM4YJ503KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ503KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ503KR05DKR-ND
Trimmer Potentiometers 716-TSM4YJ503KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ503KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ503KR05CT-ND
Trimmer Potentiometers 716-TSM4YJ503KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm, 11Turn, Smd; Trimpot Type Vishay - 26M4378 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm, 11Turn, Smd; Trimpot Type Vishay
26M4378
Trimmer Potentiometer, 50Kohm, 11Turn, Smd; Trimpot Type Vishay 26M4378
TRIMMER POTENTIOMETER, 50KOHM, 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM, 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number TSM4YJ503KR05 80-TSM4YJ503KR05 716-TSM4YJ503KR05TR-ND 26M4378
Product Name Res Trimmer 50K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R SMD 0.25W 4W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 50Kohm, 11Turn, Smd; Trimpot Type Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 2 watts
Technology / Construction CERMET Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers