Res Cermet Trimmer 5K Ohm 10% 1/4W 11(Elec)/13(Mech)Tur
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Res Trimmer 5K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TRIMMER, POT, 5K, 13TURN, SMD; Track Resistance:5kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
SFERNICE POTENTIOMETERS & TRIMME
SFERNICE POTENTIOMETERS & TRIMME
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TSM4YJ502KR05 | 716-TSM4YJ502KR05CT-ND | TSM4YJ502KR05 | 26M4377 | TSM4YJ502KR05 | TSM4YJ502KR05 |
| Product Name | SMD 4W Trimmer Potentiometer | Trimmer Potentiometers | Res Trimmer 5K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R | Trimmer, Pot, 5K, 13Turn, Smd; Track Resistance Vishay | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet | Cermet | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Standards and Certifications | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount | Surface Mount Technology (SMT / SMD) |