Trimmer, Cermet, 0.25W, 5000ohm, 35.3V, 10% +/-Tol, -100,100ppm/Cel, 1419, Product overview: TSM4YJ502KB25 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 5000ohm, 35.3V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 5000ohm, 35.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ502KB25 can be used for catalog matching and distributor lookup.
YJ SMT 11-turn cermet trimmer,5K0 0.25W
YJ SMT 11-turn cermet trimmer,5K0 0.25W
YJ SMT 11-turn cermet trimmer,5K0 0.25W
Trimmer Potentiometer Turn
SFERNICE POTENTIOMETERS & TRIMME
TSM4 YJ 5K 10% BO e3 / BOX
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TSM4YJ502KB25 | 4867245 | 4867245P | 716-TSM4YJ502KB25-ND | TSM4YJ502KB25 | 70M6296 |
| Product Name | 0.25W 5000ohm 35.3V Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Tsm4 Yj 5K 10% Bo E3 / Box Vishay |
| Technology / Construction | CERMET | Cermet | Cermet | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS |