Res Trimmer 500 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Resistors - SMD 500ohms 10% Product overview: TSM4YJ501KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ501KR05 can be used for catalog matching and distributor lookup.
TRIMMER, POT, 500R, 13TURN, SMD; Track Resistance:500ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
SFERNICE POTENTIOMETERS & TRIMME
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | TSM4YJ501KR05 | 716-TSM4YJ501KR05DKR-ND | 80-TSM4YJ501KR05 | 26M4380 | TSM4YJ501KR05 |
| Product Name | Res Trimmer 500 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R | Trimmer Potentiometers | SMD Resistor | Trimmer, Pot, 500R, 13Turn, Smd; Track Resistance Vishay | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Power Rating | 2 watts | 0.2500 watts | 0.2500 watts | ||
| Technology / Construction | Cermet | CERMET |