Vishay Precision Group SMD 4W 20Kohm Resistor TSM4YJ203KR05

Description
Trimmer Resistors - SMD 1/4W 20Kohm 10% Top Adj Product overview: TSM4YJ203KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 20Kohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ203KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer Resistors - SMD 1/4W 20Kohm 10% Top Adj Product overview: TSM4YJ203KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 20Kohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ203KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 20Kohm Resistor - 80-TSM4YJ203KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 20Kohm Resistor
80-TSM4YJ203KR05
SMD 4W 20Kohm Resistor 80-TSM4YJ203KR05
Trimmer Resistors - SMD 1/4W 20Kohm 10% Top Adj Product overview: TSM4YJ203KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 20Kohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ203KR05 can be used for catalog matching and distributor lookup.

Trimmer Resistors - SMD 1/4W 20Kohm 10% Top Adj Product overview: TSM4YJ203KR05 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 20Kohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ203KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YJ203KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ203KR05DKR-ND
Trimmer Potentiometers 716-TSM4YJ203KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ203KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ203KR05TR-ND
Trimmer Potentiometers 716-TSM4YJ203KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ203KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ203KR05CT-ND
Trimmer Potentiometers 716-TSM4YJ203KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Res Trimmer 20K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4YJ203KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 20K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4YJ203KR05
Res Trimmer 20K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ203KR05
Res Trimmer 20K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 20K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
Trimmer, Pot, 20K, 13Turn, Smd; Track Resistance Vishay - 26M4374 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 13Turn, Smd; Track Resistance Vishay
26M4374
Trimmer, Pot, 20K, 13Turn, Smd; Track Resistance Vishay 26M4374
TRIMMER, POT, 20K, 13TURN, SMD; Track Resistance:20kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 20K, 13TURN, SMD; Track Resistance:20kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TSM4YJ203KR05 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YJ203KR05
Trimmer Potentiometers TSM4YJ203KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-TSM4YJ203KR05 716-TSM4YJ203KR05DKR-ND TSM4YJ203KR05 26M4374 TSM4YJ203KR05
Product Name SMD 4W 20Kohm Resistor Trimmer Potentiometers Res Trimmer 20K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R Trimmer, Pot, 20K, 13Turn, Smd; Track Resistance Vishay Trimmer Potentiometers
Technology / Construction CERMET Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details