Vishay Precision Group Trimmer Potentiometers TSM4YJ203JB25

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4YJ203JB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ203JB25-ND
Trimmer Potentiometers 716-TSM4YJ203JB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Tsm4 Yj 20K 5% Bo E3 / Box Vishay - 40P7897 - Newark, An Avnet Company
Chicago, IL, United States
Tsm4 Yj 20K 5% Bo E3 / Box Vishay
40P7897
Tsm4 Yj 20K 5% Bo E3 / Box Vishay 40P7897
TSM4 YJ 20K 5% BO e3 / BOX

TSM4 YJ 20K 5% BO e3 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TSM4YJ203JB25-ND 40P7897
Product Name Trimmer Potentiometers Tsm4 Yj 20K 5% Bo E3 / Box Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details