Vishay Precision Group Trimmer Potentiometer TSM4YJ202KR05

Description
RES,TAPPED,CERMET,2K OHMS,22.3WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YJ202KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ202KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES,TAPPED,CERMET,2K OHMS,22.3WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YJ202KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ202KR05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer - 80-TSM4YJ202KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-TSM4YJ202KR05
Trimmer Potentiometer 80-TSM4YJ202KR05
RES,TAPPED,CERMET,2K OHMS,22.3WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YJ202KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ202KR05 can be used for catalog matching and distributor lookup.

RES,TAPPED,CERMET,2K OHMS,22.3WVDC,10% +/-TOL,-100,100PPM TC,2119 CASE Product overview: TSM4YJ202KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ202KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Trimmer 2K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4YJ202KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 2K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4YJ202KR05
Res Trimmer 2K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ202KR05
Res Trimmer 2K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 2K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - TSM4YJ202KR05
712733-TSM4YJ202KR05
Trimmer Potentiometers - TSM4YJ202KR05 712733-TSM4YJ202KR05
Manufacturer: Vishay Win Source Part Number: 712733-TSM4YJ202KR05 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1023+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 712733-TSM4YJ202KR05
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1023+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Trimmer Potentiometers - 716-TSM4YJ202KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ202KR05CT-ND
Trimmer Potentiometers 716-TSM4YJ202KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ202KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ202KR05TR-ND
Trimmer Potentiometers 716-TSM4YJ202KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ202KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ202KR05DKR-ND
Trimmer Potentiometers 716-TSM4YJ202KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - TSM4YJ202KR05 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YJ202KR05
Trimmer Potentiometers TSM4YJ202KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Trimmer, Pot, 2K, 13Turn, Smd; Track Resistance Vishay - 06M3216 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 13Turn, Smd; Track Resistance Vishay
06M3216
Trimmer, Pot, 2K, 13Turn, Smd; Track Resistance Vishay 06M3216
TRIMMER, POT, 2K, 13TURN, SMD; Track Resistance:2kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 2K, 13TURN, SMD; Track Resistance:2kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R - 875-TSM4YJ202KR05 - Utmel Electronic Limited
Hong Kong, China
Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R
875-TSM4YJ202KR05
Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R 875-TSM4YJ202KR05
Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R

Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-TSM4YJ202KR05 TSM4YJ202KR05 712733-TSM4YJ202KR05 716-TSM4YJ202KR05CT-ND TSM4YJ202KR05 06M3216 875-TSM4YJ202KR05
Product Name Trimmer Potentiometer Res Trimmer 2K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R Trimmer Potentiometers - TSM4YJ202KR05 Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K, 13Turn, Smd; Track Resistance Vishay Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R
Technology / Construction CERMET Cermet Cermet Cermet; Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details