Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
RES,TAPPED,CERMET,20
Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
SFERNICE POTENTIOMETERS & TRIMME
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-TSM4YJ201KR05DKR-ND | 80-TSM4YJ201KR05 | TSM4YJ201KR05 | TSM4YJ201KR05 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer | Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R | Trimmer Potentiometers |
| Technology / Construction | Cermet | CERMET | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |