Manufacturer: Vishay
Win Source Part Number: 750342-TSM4YJ105KR05
Manufacturer Homepage: www.vishay.com
Reference case: 5x5
Reference Date Code: 2011
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
TRIMMER, POT, 1M, 13TURN, SMD; Track Resistance:1Mohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 750342-TSM4YJ105KR05 | 716-TSM4YJ105KR05TR-ND | 26M4370 |
| Product Name | Trimmer Potentiometers - TSM4YJ105KR05 | Trimmer Potentiometers | Trimmer, Pot, 1M, 13Turn, Smd; Track Resistance Vishay |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 10 +/- % | 10 +/- % |