Vishay Precision Group Trimmer Potentiometers - TSM4YJ103KR05 TSM4YJ103KR05

Description
Manufacturer: Vishay Win Source Part Number: 937754-TSM4YJ103KR05 Series: TSM4 Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YJ103KR05TR, 716-TSM4YJ103KR05DKR , Q5741112ABA, TSM4YJ103KR05-ND, 716-TSM4YJ103KR05CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937754-TSM4YJ103KR05 Series: TSM4 Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YJ103KR05TR, 716-TSM4YJ103KR05DKR , Q5741112ABA, TSM4YJ103KR05-ND, 716-TSM4YJ103KR05CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TSM4YJ103KR05 - 937754-TSM4YJ103KR05 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TSM4YJ103KR05
937754-TSM4YJ103KR05
Trimmer Potentiometers - TSM4YJ103KR05 937754-TSM4YJ103KR05
Manufacturer: Vishay Win Source Part Number: 937754-TSM4YJ103KR05 Series: TSM4 Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YJ103KR05TR, 716-TSM4YJ103KR05DKR , Q5741112ABA, TSM4YJ103KR05-ND, 716-TSM4YJ103KR05CT

Manufacturer: Vishay
Win Source Part Number: 937754-TSM4YJ103KR05
Series: TSM4
Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 716-TSM4YJ103KR05TR, 716-TSM4YJ103KR05DKR, Q5741112ABA, TSM4YJ103KR05-ND, 716-TSM4YJ103KR05CT

Buy Now
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4YJ103KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4YJ103KR05
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ103KR05
Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
Trimmer Potentiometers - 716-TSM4YJ103KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ103KR05CT-ND
Trimmer Potentiometers 716-TSM4YJ103KR05CT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 13 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 13 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ103KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ103KR05DKR-ND
Trimmer Potentiometers 716-TSM4YJ103KR05DKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 13 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 13 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ103KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ103KR05TR-ND
Trimmer Potentiometers 716-TSM4YJ103KR05TR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 13 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 13 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Vishay - 26M4371 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Vishay
26M4371
Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Vishay 26M4371
TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 937754-TSM4YJ103KR05 TSM4YJ103KR05 716-TSM4YJ103KR05CT-ND 26M4371
Product Name Trimmer Potentiometers - TSM4YJ103KR05 Res Trimmer 10K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R Trimmer Potentiometers Trimmer Potentiometer 10Kohm 11Turn Smd; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details