Vishay Precision Group Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ102KR05

Description
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet
Description
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4YJ102KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4YJ102KR05
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ102KR05
Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
SMD 0.25W 4W Trimmer Potentiometer - 80-TSM4YJ102KR05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Trimmer Potentiometer
80-TSM4YJ102KR05
SMD 0.25W 4W Trimmer Potentiometer 80-TSM4YJ102KR05
Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Tur n 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R Product overview: TSM4YJ102KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ102KR05 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R Product overview: TSM4YJ102KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ102KR05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-TSM4YJ102KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ102KR05TR-ND
Trimmer Potentiometers 716-TSM4YJ102KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ102KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ102KR05CT-ND
Trimmer Potentiometers 716-TSM4YJ102KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ102KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ102KR05DKR-ND
Trimmer Potentiometers 716-TSM4YJ102KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay - 26M4369 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay
26M4369
Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay 26M4369
TRIMMER, POT, 1K, 13TURN, SMD; Track Resistance:1kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POT, 1K, 13TURN, SMD; Track Resistance:1kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TSM4YJ102KR05 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YJ102KR05
Trimmer Potentiometers TSM4YJ102KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TSM4YJ102KR05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TSM4YJ102KR05
Potentiometers, Variable Resistors - Trimmer Potentiometers TSM4YJ102KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number TSM4YJ102KR05 80-TSM4YJ102KR05 716-TSM4YJ102KR05TR-ND 26M4369 TSM4YJ102KR05 TSM4YJ102KR05
Product Name Res Trimmer 1K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R SMD 0.25W 4W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 1K, 13Turn, Smd; Track Resistance Vishay Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 2 watts 0.2500 watts 0.2500 watts
Technology / Construction CERMET Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data