Vishay Precision Group Trimmer Potentiometers TSM4YJ101KR05

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4YJ101KR05CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ101KR05CT-ND
Trimmer Potentiometers 716-TSM4YJ101KR05CT-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ101KR05TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ101KR05TR-ND
Trimmer Potentiometers 716-TSM4YJ101KR05TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 716-TSM4YJ101KR05DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4YJ101KR05DKR-ND
Trimmer Potentiometers 716-TSM4YJ101KR05DKR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - TSM4YJ101KR05 - 937753-TSM4YJ101KR05 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - TSM4YJ101KR05
937753-TSM4YJ101KR05
Trimmer Potentiometers - TSM4YJ101KR05 937753-TSM4YJ101KR05
Manufacturer: Vishay Win Source Part Number: 937753-TSM4YJ101KR05 Series: * Features: Trimmer Potentiometer Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 716-TSM4YJ101KR05DKR , 716-TSM4YJ101KR05CT, 716-TSM4YJ101KR05TR

Manufacturer: Vishay
Win Source Part Number: 937753-TSM4YJ101KR05
Series: *
Features: Trimmer Potentiometer Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 716-TSM4YJ101KR05DKR, 716-TSM4YJ101KR05CT, 716-TSM4YJ101KR05TR

Buy Now
Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4YJ101KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4YJ101KR05
Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4YJ101KR05
Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
Trimmer Potentiometers - TSM4YJ101KR05 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TSM4YJ101KR05
Trimmer Potentiometers TSM4YJ101KR05
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay - 26M4373 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay
26M4373
Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay 26M4373
TRIMMER, POT, 100R, 13TURN, SMD; Track Resistance:100ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100R, 13TURN, SMD; Track Resistance:100ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-TSM4YJ101KR05CT-ND 937753-TSM4YJ101KR05 TSM4YJ101KR05 TSM4YJ101KR05 26M4373
Product Name Trimmer Potentiometers Trimmer Potentiometers - TSM4YJ101KR05 Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R Trimmer Potentiometers Trimmer, Pot, 100R, 13Turn, Smd; Track Resistance Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers